Hello Friends,
I think some of you must have reached the limit of DC high voltage measurement accuracy. I am interested in setting up test facility to evaluate quality of high voltage power supplies for their DC stability, temperature drift, aging drift, low frequency noise 1Hz to 4kHz and high frequency noise 4kHz to 20MHz.
100V to 20kV need to be measured with 1ppm precision and above 20kV to 1000kV with 100ppm precision for DC level and stability. Noise level measurement requires different ranges for different types of power supplies so 3-digit precision with range change from 1uV to 100V span will be ideal.
I will be interested in purchasing quality test instruments with data recording facility for this purpose. Any good suggestions are valuable and discussions related to your experience are most welcome.
__________________
Prof. (Dr.) Shyam, Managing Director for Sensors Technology Private Limited. Gwalior, MP474001, India.