I forgot my password.
Don't have an account?
on a pump shaft, a mechanical seal is given a sleeve & the shaft is having a 0.2 mm groove while sleeve has a light outer edge on the groove mating location. why there is light groove on shaft?
i have a doubt its because to prevent air locks
In it axial groove or radial? a sketch would have made the thing clear.
Give make, size and model number of mechanical seal.
That is to 'pump' back any leaking fluid.