Previous in Forum: CR4 Spell Check Workaround for Internet Explorer   Next in Forum: How to Delete Comments
Close
Close
Close
4 comments
Rate Comments: Nested
Anonymous Poster

Solar panels

03/16/2010 7:33 PM

Does anyone know what kind of glue to use making solar panels glueing copper pipe to aluminum so it would be conductive?

Reply
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.

"Almost" Good Answers:

Check out these comments that don't yet have enough votes to be "official" good answers and, if you agree with them, vote them!
Guru

Join Date: Oct 2008
Posts: 42357
Good Answers: 1695
#1

Re: Solar panels

03/16/2010 8:41 PM

Adhesives and Sealants

Chemical Vapor Deposition

Cleaning and Removal Fluids

Conformal Coatings

Die Attach Adhesives

Die Encapsulants

Electrically Conductive Materials

Encapsulants

Gels

LED Materials

Patternable Silicones for Electronics

Precured Gel - Pads and Parts

Primers

Semiconductor Fabrication

Silicon Lithography

Spin on Dielectrics

Thermal Interface - Pads and Films

Thermal Interface - Wet Dispensed

Electronics Solutions

Total Solutions for Electronics

Material, Process and Equipment Integration

Product and Application Development

Facilities Design and Engineering

Total Supply Chain Management

Equipment Alliance

Electronics Individual Services

Corporate Services Home Page

Product Resources

Find Products/Datasheets

Product Q&A

Find a Distributor

Applications

Applications Home

Automotive Electronics Applications

Technical Resources

Case Histories

News

Promotional Literature

Technical Articles

Selection Guides

Thermally Conductive Materials Tutorial

Thermal Interface - Wet Dispensed

Thermally Conductive Adhesives Overview

Dow Corning® offers a variety of noncorrosive, thermally conductive silicone adhesives that are ideally suited for use in bonding hybrid circuit substrates, power semiconductor components and devices to heat sinks as well as for use in other bonding applications where flexibility and thermal conductivity are major concerns. The flowable versions are also ideal for use as thermally conductive potting materials for transformers, power supplies, coils and other electronic devices that require improved thermal dissipation.

Dow Corning® Brand ProductDescriptionFeatures
SE4420 Thermally Conductive AdhesiveOne-part moisture cureFlowable with moderate thermal conductivity; fast tack-free
SE4422 Thermally Conductive AdhesiveOne-part moisture cureHigh viscosity with moderate thermal conductivity; UL 94 V-1 rating; fast tack-free
SE4486 CV Thermally Conductive AdhesiveFlowable; one-part moisture cureFlowable with good thermal conductivity and controlled volatility (D4-D10 < 0.002); fast tack-free
SE9184 CV Thermally Conductive AdhesiveOne-part; non-flow; moisture cureModerate thermal conductivity; UL 94 V-0 rating; controlled volatility (D4-D10 0.003); fast tack-free
SE4400 Thermally Conductive AdhesiveTwo-part; semi-flowableLong pot life; rapid heat cure; self-priming
SE4402 CV Thermally Conductive AdhesiveOne-part; gray; heat cureModerate thermal conductivity; controlled volatility
SE4450 Thermally Conductive AdhesiveOne-part; gray; heat cureHigh thermal conductivity
1-4173 Thermally Conductive AdhesiveOne-part; low flow; grayRapid heat cure; high thermal conductivity
1-4174 Thermally Conductive AdhesiveOne-part; low flow; grayRapid heat cure; high thermal conductivity; contains 7-mil (178-micron) glass beads for bond line control
Q1-9226 Thermally Conductive AdhesiveTwo-part; semi-flowableLong pot life; rapid heat cure; self-priming
3-1818 Thermally Conductive AdhesiveOne-part; grayRapid heat cure and primerless adhesion to common substrates used in the electronics industry; UL 94 V-0 rating; contains 7-mil (178 micron) glass beads for bond line control
Q3-3600 Thermally Conductive EncapsulantTwo-part; gray; 1:1Rapid heat cure; long pot life; excellent flow; self-priming; UL 94 V-1 rating
3-6605 Thermally Conductive ElastomerTwo-part; gray; 1:1; medium viscosity; heat cureGood flowability
3-6751 Thermally Conductive AdhesiveTwo-part; grayLow modulus; low viscosity; heat curable; UL94 V-0 rating
3-6752 Thermally Conductive AdhesiveOne-part; grayRapid heat cure and primerless adhesion to common substrates used in the electronics industry; UL 94 V-0 rating
3-6753 Thermally Conductive AdhesiveTwo-part; gray; heat cureLow modulus; low viscosity; contains 7-mil (178 micron) glass beads for bond line control

PDF Links will download files in Adobe Acrobat PDF format. For technical information, or to download the free Acrobat Reader, go to Acrobat help.

Reply Score 1 for Good Answer
Guru

Join Date: Oct 2007
Location: Transcendia
Posts: 2963
Good Answers: 93
#2
In reply to #1

Re: Solar panels

03/16/2010 10:47 PM

I want the guest to send Lynlynch 2 hundred 70 dollars, and 57 cents for his answer.

Then I want the guest to either join up and help out, or pay 7 dollars and 50 cents everytime they ask a question, and get a good answer.

__________________
You don't get wise because you got old, you get old because you were wise.
Reply
Power-User

Join Date: Mar 2010
Posts: 132
Good Answers: 7
#3
In reply to #1

Re: Solar panels

03/17/2010 10:09 PM

Well I believe you have wrapped this up. Great answer, when I ran across this I saved this to my own file for my dad.

__________________
jhunter1972
Reply
Anonymous Poster
#4

Re: Solar panels

04/02/2010 9:21 PM

Thermally conductive or electrically conductive?

Not safe to presume, even though common sense indicates thermal.

Reply
Reply to Forum Thread 4 comments

"Almost" Good Answers:

Check out these comments that don't yet have enough votes to be "official" good answers and, if you agree with them, vote them!
Copy to Clipboard

Users who posted comments:

Anonymous Poster (1); jhunter1972 (1); lyn (1); Transcendian (1)

Previous in Forum: CR4 Spell Check Workaround for Internet Explorer   Next in Forum: How to Delete Comments

Advertisement