Can you start a 12 lead motor across the line, for a fire pump. I have a patterson fire pump controller for my fire pump which is rated 250hp and is protected by a 2000A disc switch. My practice has
always
been to connect the motor per the connection diagram on the motor
nameplate.
There is no diagram on this motor nameplate for across the line
connection.
Can I still connect it across the line?