Previous in Forum: Pressure Exerted on a Coating   Next in Forum: Gear Through
Close
Close
Close
3 comments
Rate Comments: Nested
Anonymous Poster

Suffixes for ASME Material Grades

03/25/2010 2:37 PM

Does anyone know what does the "H"; "LN" etc behind the ASME material grade mean? E.g: SA 240 Gr 304H

Thanks!

Reply
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Participant

Join Date: Mar 2010
Location: Chesapeake, Va
Posts: 2
#1

Re: Suffix behind ASME material grades

03/25/2010 3:55 PM

I got this from http://www.sandmeyersteel.com/304L.html I hope it helps.

General Properties
Alloys 304 (S30400), 304L (S30403), and 304H (S30409) stainless steels are variations of the 18 percent chromium – 8 percent nickel austenitic alloy, the most familiar and most frequently used alloy in the stainless steel family. These alloys may be considered for a wide variety of applications where one or more of the following properties are important:

  • Resistance to corrosion
  • Prevention of product contamination
  • Resistance to oxidation
  • Ease of fabrication
  • Excellent formability
  • Beauty of appearance
  • Ease of cleaning
  • High strength with low weight
  • Good strength and toughness at cryogenic temperatures
  • Ready availability of a wide range of product forms

Each alloy represents an excellent combination of corrosion resistance and fabricability. This combination of properties is the reason for the extensive use of these alloys which represent nearly one half of the total U.S. stainless steel production. The 18-8 stainless steels, principally Alloys 304, 304L, and 304H, are available in a wide range of product forms including sheet, strip, and plate. The alloys are covered by a variety of specifications and codes relating to, or regulating, construction or use of equipment manufactured from these alloys for specific conditions. Food and beverage, sanitary, cryogenic, and pressure-containing applications are examples.

Alloy 304 is the standard alloy since AOD technology has made lower carbon levels more easily attainable and economical. Alloy 304L is used for welded products which might be exposed to conditions which could cause intergranular corrosion in service.

Alloy 304H is a modification of Alloy 304 in which the carbon content is controlled to a range of 0.04-0.10 to provide improved high temperature strength to parts exposed to temperatures above 800°F.

Reply
Anonymous Poster
#2

Re: Suffixes for ASME Material Grades

03/26/2010 8:28 AM

"H" may stand for heat treatment? Just not sure? twhcowboy gave an excellent explanation and descriptions

Reply
Anonymous Poster
#3

Re: Suffixes for ASME Material Grades

03/27/2010 4:24 AM

S : Lower (than normal) carbon

L : Extra Low carbon

N : Nitrogen added for better strength.

H : Hardenability is a major requirement of the steel.

B : Silicon added

F : Free machining steel

etc.

You may also have the special elements designated eg 303Se (selenium added) or 303Cu,

Reply
Reply to Forum Thread 3 comments

Previous in Forum: Pressure Exerted on a Coating   Next in Forum: Gear Through

Advertisement