at 11 kv it may be about 0.5A. appears a little on higher side.1)Check with an true rms meter since the mag impedance is highly non linear near the ankle points.2)Check with the mfgr test report.3)If you have a 3ph 30A dimmer very slowly and very carefully increase excitation from 415 v side and try to obtain the mag characteristics stop if you observe a disproportional increase in current after 60v.
__________________
Better not count the cent if the risk is many many dollars.