Hi there,
I`m looking for partial discharge free transformers for a low power safety application.
Most manufacturers only tell they can - but they won`t like to guarantee the operation and retract.
The specs are:
* Power less than 4-6 VA
* Switching frequency 100kHz to 1MHz
* P - S - Capacity < 10pF
* Discharge < 10pCoulomb @ 10kV rms
* Working voltage (isolation p-s) 5kV rms (continuously allowed !)
* Dimensions = not critical ( inside realistic limits ;) safety and reliability is the primary requirement.
* Windings 1:1
* Inductance ~ 10 ... 40 µH (also not critical)
* Peak Current 2 A
I think a reinforced isolation toroid will be the best, perhaps with bifilar primary winding.
Would be fine if someone knows someone ....
Thanks to all
Uwe