Sir,
ours is 116mw steam turbine.The unit was synchronized in the month of
Nov last(2009) after problem with thrust bearing(Active thrust pads
replaced).The machine was running absolutely ok. (with Axial shift 0.45
to .48 mm and thrust bearing temp less than 90 deg C )
But since last one month axial shift started increasing gradually
and it touched the alarm value of 0.59 and presently running at 0.62 mm
and also the thrust bearing temperature has also increased considerable
from 90 deg to 105 deg (one probe showing 100 deg and second probe more
than 105deg both active side ,with full load)
All the process parameters are same except some little deterioration
in vacuum (may be due to increase in Ambient conditions.90mbar to
105mbar)All bearing vibrations and brg temp are with in the limits.
Kindly let us know the probable reasons for the increase in both
axial shift and temperature.What shall be done with the unit running?
Thanx
ABHAY SAHU