Dear Friends,
Can you explain to me the calculations for finding the span measurement of the spur gear at hobbing stage. I have the span measurement value at finish stage. The following are the data of the finished gear I am having:
No. of teeth 31,
Pressure angle 20 deg
Module 4.5
Tip circle dia 147.6 mm
pcd 139.5mm
bcd 131.1
addendum modification -0.095
corrected addendum 4.07
corrected dedundum 6.1
root dia 127.4
span across 4 teeth = 48.16
back lash max 0.3
The stock for grinding per side of the tooth is 0.15mm
Can you help me and explain the method?
Thanks in advance,
Dev