Hello gents,
Tubing specification OD=3" ½ wt=0.254" Seamless 9.3ppf N80 EUE 8RD Pin*Box range 2 API 5CT information.
I am asking about this kind of tubing N80 if could we used in environment temperature as like flare line in order to burn a gas from oil production well?
For your information this tube are used for drilling operation in oil production wells.
The mechanical proporties are as follows:
Yield strength = 80.000 psi and Tensile strength =100.000 psi.
If i try to do some mechanical test as charpy test, rockwell test . which kind of test could we used?
Otherwise which kind of inspection may i use in order to prevent any burst of line?
many thanks in advice.