Hi,
Can anybody out there design a water pump for me that can pump water up a vertical incline of between 100 metres and 200 metres at the rate of 20,000 (yeah twenty thousand) gallons per minute? The primary challenge is that the pump must run on direct electricity (i.e no fuels) and the total energy consumption must not bemore than 20 to 50 KVA.(the less the better) Any ideas?? Funds are available to back any concrete and realistic design as long as verifiable diagrams can be provided. Always ready to discuss further details on request. Thanks