Previous in Forum: LP & HP Heater   Next in Forum: Attach Worm and Worm Wheel in Roller
Close
Close
Close
Rate Comments: Nested
Active Contributor

Join Date: Jun 2008
Posts: 13

Chemical Composition Of Miild Steel Sch 40 pipe

07/09/2010 2:51 AM

Can anybody give me the chemical composition of the Mild Steel Sch 40 Pipe?3.

Thanks in Advance

Jignesh

Register to Reply
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Participant

Join Date: Jul 2010
Posts: 2
#1

Re: Chemical Composition Of Miild Steel Sch 40 pipe

07/09/2010 5:30 AM

REFER St. 35.8/ DIN mat.no.-1.0305 for composition. i.e. C<0.25%, Mn=0.27 %to 0.93%,Si>0.10%, S < 0.058% & P< 0.048% for ms pipes

Sch no. indicates diff. Wall thickness for diff sch nos. of pipes, however OD remains same for a particular pipe size(NB).

Refer ANSI B36.10 , example:

Pipe NB50 sch40 means OD=60.3mm & Wall thk.=3.9mm

NB50 sch 80 means OD=60.3mm & wall thk.=5.5mm

Register to Reply
Register to Reply

Previous in Forum: LP & HP Heater   Next in Forum: Attach Worm and Worm Wheel in Roller

Advertisement