This problem is for designers in open.
This is a design problem for engineers and can be tried out in open discussion. I am looking for general purpose 5kV Isolated from Ground or common potential, a Filament Current Source 0-5A 5V DC or average maximum voltage to the filament and Peak voltage not exceeding 7.5V else filament may blow off.
All types of circuit trace links are welcome. Please give clear details such that these can be experimented and verified by engineering students.
I don't mind purchasing few such developed good power supplies. Target price must not exceed $250.
To start with one can take 12V 5A DC source to power the circuit and 0-5V control input for 0-5A output and 0-5V monitoring output for the current to load.
All inputs and measurement voltages are to be isolated from output current source to filament by 5kV.
__________________
Prof. (Dr.) Shyam, Managing Director for Sensors Technology Private Limited. Gwalior, MP474001, India.
"Almost" Good Answers: