Insulating mats for Electrical Purpose
CONFIRMING TO IS: 15652: 2006: CM/L 8385793
(SUPERSEDING IS 5424: 1969)
Application: Mats confirming to this standard are highly recommended in all kind of electric sub-stations, transformers rooms, lift machine rooms, switch rooms, electrical panels, AC plant rooms, X-ray plant rooms, LT/HT labs, around bus bars, generator rooms, etc. as a safeguard to the life of humen being due to any possible leakage.
Construction-Lining: Manufactured by appropriate vulcanized rubber compound free from any imuling leading to deterioration of insulating properties
Surface: Upper surface shall have small aberration to avoid kippry effets. Lower surface shall be plain or could be finished strip resistant.
Dimensions: Thickness : 2.00/2.50 mm.
: 3.00/3.50 mm
Length & Width : 1.00 Mtr. X 2.00 Mtr.
: 1.20 Mtr. X 2.40 Mtr.
*Continues length on request.
*Colors: - As per requirement.
Classes & maximum use of Voltage
Class Thickness (mm) Tolerance on Thickness (%) A.C. (R.M.S.) (KV)
A 2.00 ±10 3.3
B 2.50 ±10 11
C 3.00 ±10 33
For further information, please visit rubberindia.in