Previous in Forum: Maximum Length of Displacer   Next in Forum: Time Dependent Replacement of Thermal Detectors
Close
Close
Close
2 comments
Rate Comments: Nested
Anonymous Poster

RTD

08/20/2010 12:39 AM

Dear sir,

There any RTD(brand) similar with ifm TA3231

Reply
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Guru
Technical Fields - Technical Writing - New Member Engineering Fields - Piping Design Engineering - New Member

Join Date: May 2009
Location: Richland, WA, USA
Posts: 21017
Good Answers: 795
#1

Re: RTD

08/20/2010 1:33 AM

Here are the specs:

Temperature sensors
TA3231
Temperature transmitter
TA

6 mm clamp adapter
Connector
Process connection:
Ø 6 mm

Max. medium temperature
150°C / 302°F (max. 40 min.)


Analogue output
Measuring range
-10...150 °C / 14...302 °F
Made in Germany
Applicationliquids and gases
Electrical designDC
Output4...20 mA analogue
Probe length L [mm]123
Operating voltage [V]10...30 DC
Reverse polarity protectionyes
Overload protectionyes
Analogue output4...20 mA; Rmax: 500 Ω
Pressure rating [bar]50 **)

Accuracy

Analogue output [K]± 0.3
Temperature coefficients (in % of the span per 10 K)< ± 0.1 *****)

Resolution

Analogue output [K]< 0.02
Measuring element1 x Pt 1000, to DIN EN 60751, class A
Dynamic response T05 / T09 [s]1.2 / 3.5 *)
Minimum installation depth [mm]15
ifm electronic gmbh • Friedrichstraße 1 • 45128 Essen — We reserve the right to make technical alterations without prior notice. — GB — TA3231 — 02.07.2009

TA3231

Ambient temperature [°C]-25...70
Storage temperature [°C]-40...100
ProtectionIP 68 / IP 69K, III
Insulation resistance [MΩ]> 100 / 500 V DC
Shock resistance
DIN IEC 68-2-27:50 g (11 ms)
Vibration resistance
DIN EN 60068-2-6:20 g (10...2000 Hz)
EMC
EN 61000-4-2 ESD:4 kV CD / 8 kV AD
EN 61000-4-3 HF radiated:10 V/m
EN 61000-4-4 Burst:2 kV
EN 61000-4-5 Surge:0.5/1 kV
EN 61000-4-6 HF conducted:10 V
Housing materialsstainless steel 316L / 1.4404; stainless steel (304S15); stainless steel (303S22); PA
Materials (wetted parts)stainless steel 316L / 1.4404
ConnectionM12 connector; gold-plated contacts
Weight [kg]0.164
Remarks
¹) to EN50178, SELV, PELV;
referring to UL: For use on a low voltage circuit with overcurrent protection in accordance with UL873 Tab. 28.1 or Imax = 100/Ub (Ub = voltage of the circuit).
*) according to DIN EN 60751
**) only applies to the sensor; for installation in adapters the indications in the adapter data sheet shall apply
*****) In case of deviation from the reference condition 25 ± 5 °C
The values for accuracy apply to flowing water.

Wiring

_________________________________

Many if not most RTDs are 100Ω at 0°C; this one is 1000Ω, presumably for finer resolution. I think other mfrs make equivalent ones, and you can compare the spec sheets. Note that this one is more than just an RTD; it is a transmitter that converts ohms into a 4-20ma DC signal.

__________________
In vino veritas; in cervisia carmen; in aqua E. coli.
Reply
Associate

Join Date: Aug 2010
Location: India
Posts: 32
#2

Re: RTD

08/20/2010 5:24 AM

For what application u r taking this one .

__________________
“Reality leaves a lot to the imagination.”
Reply
Reply to Forum Thread 2 comments

Previous in Forum: Maximum Length of Displacer   Next in Forum: Time Dependent Replacement of Thermal Detectors

Advertisement