Previous in Forum: thermBTU   Next in Forum: Turbocharger Air Cooler Maintenance
Close
Close
Close
Rate Comments: Nested
Power-User

Join Date: Aug 2010
Posts: 208

Aluminium CD Weld Stud

08/28/2010 9:48 AM

CD weld stud, take this website for example

http://www.studfast-studwelding.com/weld-studs.aspx

Q1.

Anybody know the minimum thickness of the parent material required, for eample, for M4x0.7 stud

Q2.

Can special design stud (eg. a hook like stud for lifting purpose) welded to aluminium parent alloy by CD welding?

Register to Reply
Pathfinder Tags: CD stud
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Guru

Join Date: Oct 2008
Posts: 42355
Good Answers: 1694
#1

Re: Aluminium CD Weld Stud

08/28/2010 10:04 AM

You might call these guys. I have no idea.

Home • General Info • Stud Welding Process • Applications • Arc Studs • CD Studs • Technical Info • Request Quote • PDF Library • Stud Welding Equipment • Stud Welding Accessories • Contact Us

Capacitor Discharge (CD) Weld Studs

CD Studs

General Info

CD Stud Loads

CD Material Compatibilities

Reverse-Side Marking

CD Stud Welding - The Process

Capacitor Discharge (CD) stud welding is a semi-automatic arc welding process. However, with CD welding small diameter fasteners (1/4" and under) are end welded to extremely thin gauge parent metal. The CD process operates on the principle of capacitor stored energy which is instantaneously discharged by the equipment system through a special weld "timing" tip.

Stud against the
work plate
Stored energy discharged
through special weld
"timing" tip;
stud starts downward
Stud forced into
molten metal
Metal solidifies; weld is
completed in a split second

Since the entire weld cycle is completed in several milliseconds, welds can be made to thin sheet without pronounced distortion, burn-through or discoloration. CD welding permits stud welding of dissimilar metals.

CD Stud Welding - Applications

Providing fast welds on lightweight material with minimal distortion, CD stud welding is widely used in:

  • Restaurant Equipment - Stainless tables have CD studs applied to the underside to secure stiffeners, legs, drawer runner with no back side marking on the top side.
  • Signs - CD studs are applied to the back side of aluminum letters or internally in the signs to allow changeability.
  • Electrical and Metal Enclosures - Components are attached to the metal enclosure without marking the reverse side. The appearance is greatly improved and production rate is increased.
  • Electrical Contracting - CD studs are used to secure conduit and fixture to structural steel.
  • Conveyors - Stud Welding is used to attach fastener to half round runner bars. Weld Studs will not vibrate loose and leaves no area to collect debris.
  • Cookware - utensils, pots and pans, handles.
  • Insulation - Weld pins are used to attach insulation to metal surface. Self-locking washers are used in conjunction with the weld pins to fasten the insulation in place.

Register to Reply
Register to Reply

Previous in Forum: thermBTU   Next in Forum: Turbocharger Air Cooler Maintenance

Advertisement