We are installing a 900 kVAR Capacitor Bank to be connected to 11 kV Bus (Unearthed System) for p.f. compensation during running of a 3.2 MW Induction Motor fed from the same Bus in one of the units of an Integrated Steel Plant in India.
Can somebody suggest a few names of makes alongwith the type/model No. of suitable Multi-function Numerical protection relays with IEC 61850 communication protocol to be provided in the corresponding 11 kV Breaker Panel?
Also please suggest the protections to be envisaged for the Capacitor Bank .
Thanks in advance !
.
"Almost" Good Answers: