I am looking for a very fast acting Cv=>2.5 pneumatic valve in a 5/2 configuration and 100 psig line operation. I am operating a double acting cylinder and could use other valve configurations to accomplish an effective 5/2 operation. I have been looking at dual solenoid (internal or external pilot) spool valves as well as direct acting small valves to pilot poppet or spool main valves. Bottom line is that with pressure sensor screwed directly into the valve ports, my best directional switching time is about 28msec (regardless of manufacturer's spec.) to 90% pressure. Any suggestions on valve type or manufacturer welcome. Thanks
"Almost" Good Answers: