I am a design engineering student at Northwest Shoals Community College. We have a group project that is designing a personal spa (hot tub) we are planning to design it in two parts the outer part in plastic and the inner part in fiberglass. We determined the design has to be capable of holding up to 800 lbs. which includes water. The inner shell we are planning to design out of fiberglass because it is easier to keep clean, smoother surface, and we are designing it to fit a persons general shape. We would appreciate any advice or information anyone can give us. We are loooking for advice/information on the manufacturing processes that would be needed to use, the type of plastic and fiberglass that can be used that would support the weight and movement of someone in the tub. Any reliable information would greatly be appreciated.