The generator and compressor are both positioned on the tray of a flatbed truck. The
compressor is resting on a wooden pallet. The wooden pallet insulates the compressor from
the vehicle and the generator (ie. the generator's earth). There are no earth stakes in use.
The shroud on the 3phase 50Amp plug for the compressor is removed by a contender for a
darwin award. The plug is then connected to the generator's 3phase 32Amp socket. Without
the shroud the pins are out of proper alignment and an active and earth are connected.
I believe the RCD (30mA) did not trip as the compressor was insulated from the generator
earth/frame. The operator went to start the compressor and got a little shock (was wearing
ruber gloves apparntly). Then the generator door opened and contacted the compressor frame
at which time the circuit breaker tripped.
Why didn't the RCD trip when the operator tried to start the compressor though? Any ideas?