I forgot my password.
Don't have an account?
Is there any seal which can be used in rotary as well as linear moving rod. Oil leakage to be stopped for the following specifications
Linear speed = 10 mm/sec
Rotational speed = 1500 rpm
Oil pressure maximum = 1.5 bar
Yeah. Known as rubber O-rings
Use a standard lipped oil seal. It will cope with both rotary as well as linear movement and not over heat as "O" rings tend to.
See http://supaseal.co.uk/oilseals.htm