I forgot my password.
Don't have an account?
We are looking for a gas bottles with the following specifications:
-gas capacity -10-15 liters;
-max. pressure -16 bar;
-max. temperaure - + 250 C;
-inlet, outlet diametr 3/4 inches;
Start with this list of gas cylinder suppliers. I'm sure you could have one custom designed if they don't have standard products.
max. temperaure - + 250 C;
Do you mean -- 250 degrees below Zero(Ice point)? and 250 degrees Above same zero ? Will Low Carbon Steel be OK--or Aluminium?Length /Dia any?-
inlet, outlet diametr 3/4 inches-- BSP Thread? 2 SOCKETS 3/4" BSP?At 2Ends?
What Quantity,when,-any Certification Racket--or mere double pressure test is OK?
FOB/CIF--Destination?
I mean + 250 degrees above zero and material of gas bottle must be stainless steel.
BSP Thread is OK. IF BSP 3/4" = G 3/4" then OK. 2 sockets at 2 ends is OK. Double pressure test is OK.
At first time we need two gas bottles.
Destination - Vilnius, Lithuania.
Please send a blank E-mail to me mikemahant@hotmail.com Subject Gas Bottles