Does Electrodyne use permanent magnet rotors? On electrodyne.com/operation.html, they claim they use 100% stationary windings; Stator and field coil. On their diagram, the rotor is on the outside of the stator. Is this different than any other alternator design? How can both the stator and field coil windings be stationary? How does this brushless alternator operate?
I need a simple and inexpensive alternator for a small wind turbine. Instead of rewinding a 12 volt alternator, Electrodyne already has 32V, 48V, or 64V versions. The Electrodyne alternator seems simple in construction but very expensive. Are there similar, less expensive alternators that come to mind?
Thank you very much in advance for your response.
"Almost" Good Answers: