Okay, I'm designing a range of capacitance standards and I'm getting problems with the different dielectrics used.
For high stability and low temperature coefficient I am having to use Mica dielectric capacitors for the low values, but for higher values (1 microfarad+) I can only find polystyrene as a suitable candidate, due to its high stability and linear low tempco...
By careful mixing of dielectrics I can reduce the tempco down to less than +/-5 ppm per *C...
One problem remains though - I can select and pad out capacitors on my calibration bridge to within 0.01% or better at 1 kHz, but I've noticed that even changing to 2 kHz frequency causes a massive capacitance shift of about 100 ppm...
Now the calibration bridge specs say it should change only that much for a 10 kHz change, so it must be the capacitors.
Does anyone know what frequency effects can cause a mica and a polystyrene capacitor to change its value??
John....