According to ASME SEC VIII DIV I , Part UG-29 , we calculate thickness for external pressure but they dont use weight of liquid or weight of vessel in calculation , who can clarify it for me ?
Because for external pressure you have to to consider the external forces while weight of liquid and weight of vessel are internal forces,
Dear it is very clear and simple...
Me = external applied moment from wind OR seismic, including piping reactions at the considered section
Z=I/v= Modulus of resistance of considered section , in [mm3] or [in3]
A= Section of considered section
P= External pressure
Next to the ASME consideration given in UG , for wich the factors A and B , L/Do and D/t have to be considered and from which you have to calculate the maximum allowable pressur = B which shall be B => external pressure
Thanx for your notation which i already realize,
From your previous notations there is no consideration of weight of liquid inside the vessel to calculate the external pressure, that is specifically what you were asking about,
So is up to you, take it or leave it.
Thanx,