We have a requirement for a small unit to de/gass water being pumped into an autoclave for hospital instrument sterilising. The feed water volumes to the integrated electric boiler are low and probably about 18 ltrs per minute when called for. This boiler generates steam to use as a sterilant and normal non condensable gasses are acceptable at up to 2.5% but because we pump cold water to the bolier we are getting ocassionally 7 - 8% and this is unacceptable for sterilisers. Anybody know of any small system that will de-gas /air remove that we plumb inline to eliminate this gas. Heating the water up to 90*c will do it but then our boiler feedwater pump will cavitate excessively and is not rated at high temperature and so will not last long. Chemicals are out of the question due to the nature of the process. Any ideas or are there any small units on the market?
"Almost" Good Answers: