Re: Maximum Vibration - ISO 10816 Class III Zone B
11/17/2010 1:09 AM
According to the standard ISO 10816, for Class III vibration up to 1.8 mm/s is "good" and up to 4.5 mm/s is "satisfactory". Maximum vibration can be up to 11.2 mm/s for short period, which is in "unsatisfactory" range. Above 11.2 mm/s vibration is not acceptable as per this standard.