Previous in Forum: Water Ring Vacuum Pump   Next in Forum: Low Speed Small Gasoline Engine
Close
Close
Close
Rate Comments: Nested
Associate

Join Date: Aug 2010
Posts: 33

AS 2885 Pig Launcher Welded to AMSE Sec Viii Div 1 End Closure

12/18/2010 6:04 AM

Hello folks,

In my current Pipeline project, Construction code is AS 2885.

Pig Launcher designed as per AS 2885 welded to ASME sec Viii div 1 designed end closure, Which code to be followed for PWHT. ASME sec Viii div 1 states PWHT above 38mm thickness and AS2885 specify above 32mm thickess. Never encountered such problems, should you need more info, feel free to ask me.

Your inputs are most awaited and appreciated.

Regards

Manpreet Singh

Register to Reply

Previous in Forum: Water Ring Vacuum Pump   Next in Forum: Low Speed Small Gasoline Engine
You might be interested in: Check Valves, Diaphragm Seals, Hydraulic Cylinders

Advertisement