When operated at rated voltage and frequency, a three-phase squirrel-cage induction motor(of the design classification known as a high-slip motor) delivers full load at a slip of 8.7 percent and develops a maximum torque of 230percent of full load at a slip of 55 percent. Neglect core and rotational losses and assume that the rotor resistance and inductance remain constant, independent of slip. Determine the torque at starting, with rated voltage and frequency, in per unit based upon its full-load value.
Good Answers: