Previous in Forum: cheap used cars   Next in Forum: DMF-Z Righy- angle Valve
Close
Close
Close
Rating: Comments: Nested
Member

Join Date: Mar 2011
Location: Cangzhou,Hebei,China
Posts: 8

DMF-Z Embedded Eletro-magnetic Pulse Valve

03/17/2011 11:02 PM

DMF-Y Embedded Eletro-magnetic Pulse Valve

Usage

Electro-magnetic valve (also called disphragm valve) is the "switch" for compressed air in the dust blowing system of the pulse bag filter.controlled by the output signals of pulse jet control device,it makes dust clean to the filter bags cell by cell to keep the resistance of the baghouse within the set range and thus guarantee the processing functions and the dust-collecting efficiency of the baghouse.

DMF-Y electro-magnetic pulse valves are embedded valves9also called submergebones0 which are directly installed on the mainifold box..They have better flow characteristics operate with reduced pressure loss,therefore, they are suitable for conditions where the pressure of the gas source is relatively low.

__________________
dust collector
Register to Reply
Pathfinder Tags: dust collector valve
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Guru
Technical Fields - Technical Writing - New Member Engineering Fields - Piping Design Engineering - New Member

Join Date: May 2009
Location: Richland, WA, USA
Posts: 21017
Good Answers: 795
#1

Re: DMF-Z Embedded Eletro-magnetic Pulse Valve

03/18/2011 12:41 AM

Commercial Alert!

__________________
In vino veritas; in cervisia carmen; in aqua E. coli.
Register to Reply
Register to Reply

Previous in Forum: cheap used cars   Next in Forum: DMF-Z Righy- angle Valve

Advertisement