Place of Origin
Hebei, China (Mainland)
Brand Name
AD
Working Pressure
0.4-0.6(MPa)
Relative Humidity of Air
≤85%
Protction Class
IP65
Diaphragm Life
One million blows or 3 years
DMF-Z Righy- angle Valve
Usage
Electro-magnetic valve (also called disphragm valve) is the "switch" for compressed air in the dust blowing system of the pulse bag filter.controlled by the output signals of pulse jet control device,it makes dust clean to the filter bags cell by cell to keep the resistance of the baghouse within the set range and thus guarantee the processing functions and the dust-collecting efficiency of the baghouse.
DMF-Z electro-magnetic pulse valves is a right-angle valve,with the 90°angle beteen the inlet and outlet,which is suitable for the installation connection between the gas dome and the baghouse blow tube to provide good air flow and dust clean pulses satisfying the requirements.