If I have to calculate Pipe thickness ,I have given spec with upto 2" pipe thickness calculated & I need to calculate the thickness of pipe sizes 3" & above,The pressure /temp rating chart given for upto 2" spec as per flange rating & asking to calculate same chart for 3"-24".Now For thickness calculation purpose what pressure & temp should be considered for calc purpose? shall we take Design max pressure & max temp from the Process line list for that partical spec.(e.g. say 300#spec lines) or shall we go with the max. pressure @ min temp OR Max Temp @ min Pressure as per P/T rating chart for flanges?