Hallo everybody, I am now facing a problem in coal pulverisation. We have XRP 763 & 803 bowl mills as well as HP703 and XRP703 mills in our plant. After grinding element renewal in one of the HP703 mill it's PF fineness comes down to 62%(75 micron component) and +250 to -125 component rises to 9.6%. Roll gap kept 3 mm with bullring and spring compression done to 7.0 ton. Whats are the probable causes? Come into a discussion and help me to solve the problem.
Thanks, Suranjan Chattopadhyay