Hello friends, please help me calculate a extraction/condensing steam turbine efficiency.

Based on an online calculator : www.sugartech.ca.za/turbinecals/calculate.php
the following work out:Full Load Isentropic Efficiency: 57.1%.
The Boiler is coal-fired with coal at 4500 kcal/kg calorific value.
My question : Formula & How to calculate ?
At Kcal 4500
Fuel Input Kcal 5555.2
Electric Output Mw 3.0
Thermal output Kcal 860.0
Efficiency on Coal 83%
(3*860)/(5555.2-(860/8.3) * 100 = 57.1% Effective electric Efficiency.
The Client said that this is Combined System and not related to Boiler driving steam turbine(co-generation).Also that i had taken input of 1 Kwh and multiplied by 3.
Can you help give a formula based on data of the steam turbine.
Thank you all.