For natural piping installation at field our customer is asking for hydrotest field of the piping circuit. This piping circuit is completed asseambled. The hydrotest pressure will be 156 kg/cm2-man, the dout that I have is if all components like control valves, manual valves, etc must be subject to the same level pressure. All manual & CONTROL valves are in complinace with API 6D and our system is 20, 24, 36 & 48" DIAM. I understand that API-6D limits the hydrotest due to seals and seats to lower pressure than body valves & piping. Is there any recommended method to make the hydrotest including this valves?
thanks
"Almost" Good Answers: