I need the design for a variable speed Switched Reluctance Motor (SRM), or any other similar high performance motor, along with controller. I am looking for someone who can help me design this based on my required set of parameters.
This is to create a drive system for Electric Vehicles. To start with I need a motor that can fit inside a 12" dia wheel, with rotor on the outside and stator on the inside.
This wheel shall be able to rotate at 720 RPM maximum with an apprximate longitudinal speed of 60 KMs /Hour at a toque of 50-65 Nms.
I am willing to spend about 10K on the prototype.
Interested guys may please contact me with your full details.
Thanks