Hi,
In our company wiremill machine the outcome wire is loading into a drum. The drum is fixed with a shaft. The shaft's one side is not supported other end is supported by 2 pillow bearings. When the wire fully loaded it weighs around 500+kg. shaft dia is 57mm. I can't change the shaft design, because then I need to change bearings and rotating mechanisms (gears wheels connected to rotate the shaft).
Can anybody suggest which material I can choose to avoid the shaft breakage? Because it happened today......
Good Answers:
"Almost" Good Answers: