Based on the data sheet of the purchaser, all materials of a pressure vessel, which are stainless steels, should cover the NACE standard. Now, I want to know that this standard lead to execute PWHT for them or not.
Which NACE std is specified by customer, i assume NACE MR0175.
SS material grade?, Design code?,
Sometimes customer spec mandate PWHT even Hardness falls below 22HRC, sec 5.3.2 of NACE MR0175 talks about PWHT of martensitic stainless steel but for stabilized grade (SS347 or SS316L) is generally not required, again please specify all design parameters for more information.
Thanks a lot for your reply. Nace standard is according to the MR0175. In some equipments, SS grade is 316 L, and other equipments are 304L. Design code is based on ASME. Design pressure and temperature are 8.5 barg/Full Vacuum and 210'c, respectively. Please don't hesitate to ask me another information.
Thanks for your kind cooperation. Your answers have been very suitable. One of my equipment operates in the lethal situation. I have studied the UW-2, but in this part have been noticed carbon steel and low alloy material should be PWHT. I think SS is classified in high alloy material. What's your idea about that?