My final year project is "simulation of ethanol extractive distillation using a glycols' mixture (mixture of ethylene glycol and glycerin) as entrainer. The major challenge I have is with the equilibrium data. I need the data so as to enable me get the number of equilibrium stages necessary for the separation which I'ld use to develop my mathematical models before I can proceed to the simulation. The extractive column is expected to operate at 1tm for a range of temperature of about 180 degree C(for the bottoms) to about 78.5 degree C (for the tops). The distillate is expected to consist majorly of ethanol with about 0.1% water. Please I sincerely need the help of everybody regarding this(the equilibrium data and any suggestion for the best course of action). P.s Because of the difficulty of obtaining the equilibrium data, I also thought of a process that uses either of the solvents as entrainer and I'ld gladly welcome any information regarding the equilibrium and the whole work. thanks a whole lot.
my name is charles.
from Nigeria