I would like to know the R value of normal portland cement concrete of normal strength. I don't think it will vary much with different strengths. Also, I'd like the R value of air entrained concrete. The only data I could find on the web was that standard poured concrete was 0.08 and air entrained concrete (6% air) was 0.8. This data was from someone's comment in a forum. I think these values are per inch of thickness. I believe using air entrainment in concrete and bricks would really save a lot in energy where applicable. The reduction in strength with the air can easily be offset with additional cement. Also, air entrained concrete is less permeable.
Please comment,
Have some fun today,
PAPADOC
RMFR
The three R's of life are Respect for yourself, Respect for others, and Responsibility.