Hi,
Can you help me how to arrive the Total system curve for the pump and system given below Fig-1. Numbers given are the line identifiers. If there is no loop in the system, i can arrive the Total system curve through rules of lines in parallel or lines in series, then i can overlap the pump curve to arrive total pump flow and flow to each tank also, which i've depicted below Fig-2. I've individual line flow Vs pressure drop curves then to arrive total system curve, can i go for finding curve of line 4+5 considering both are in parallel and then 3 & 4+5 are in series then 2 & 3+(4+5) are in parallel then 1 & 2+(3+(4+5)) & line 6 are in series to arrive total system curve
Fig-1

Fig-2

Please help me to solve through graphical method. Or how to arrive total pump flow and flow to individual tank through some other method.
Thank you
"Almost" Good Answers: