I just wonder why calculated blind flange thickness using ASME
section VIII division I is higher that standard blind thickness as per
ANSI B16.5?
let say:
Material A105
Design Pressure: 102 barg
Design Temperature: 38 Degree C
Gasket: Spiral wound
Rating: 600#
By using ASME VIII formula, my calculated thickness is 134mm
Meanwhile, the standard flange thickness according ANSI B16.5 is 101.6mm
Any body can tell me what is the reason?