Dear All,
I want to know experts view on following:
We are having one Power Transformer 35MVA 33/6.9kV, Dyn1 feeding two different 6.6kV switchboard as shown in attached sketch.
While commissoing we observed following test results :
CT Details:
Trafo. Primary CT 750/1A, Trafo. Secondary CT in one Feeder-1 (2500/1A) & Feeder-2 (1250/1A)
Summation CT are of 1+1/1A (Rprim<=0.5Ohm; Rprim2<=0.5ohms ; Rsec<=0.5ohms,
Vk >=100V ; Imag<=30mA@Vk/2 )
All are Class PS CTs.
Test Result:
P1=2500A, P2=0
Summation CT O/P = (1+0)/2 = 0.5Amp instead Desired O/P of = 2500/3750 = 0.67Amp
Kindly suggest possible reasons.

Regards,
T.D.