I would like to clear that about TEMA and ASME U stamp.
Now my current job(shell&tube- BEM type) is ASME U stamp + TEMA R
I calculate my tube sheet with ASME UHX inside PVelite.
-Tube to Tube sheet joint type can be choosen as "k" type {Expanded, not enhanced(no grooves)} as per ASME section VIII, Division 1 Table A-2. calculation passed.
-But TEMA, RB-7.24 stated that "when the tubesheet thickness exceed 1", at least two grooves shall be used"
- Can somebody help me to clear that this TEMA, RB-7.24 is necessary procedure or is there any chance to avoid this point?
Because my cooler is very small, design pressure is also low and my tube OD is 10mm only. So I want to go with "exapnded only with no groove" if possible. Thanks alot.