Previous in Forum: Recommended Chemical Plant Project Estimation Software?   Next in Forum: Masters Research Topic: Mechanical
Close
Close
Close
Rate Comments: Nested
Active Contributor

Join Date: Jun 2011
Location: Gurgaon, Haryana, India
Posts: 10

Turbine Setting of Kaplan Turbine

05/20/2013 3:15 AM

The turbine setting for kaplan for one of our project comes out to be 12m. can anybody suggest whether this is possible or not to have such a huge negative value for kaplan turbine. It would be better if answer is upported by some reference.

Project Data:

Unit size- 30 MW

RPM-214.29, specific speed- 421.13, discharge/unit- 82.75, max. net head- 53.89m, min. TWL-234m and design head- 41 m

__________________
lets talk some technical
Register to Reply

Previous in Forum: Recommended Chemical Plant Project Estimation Software?   Next in Forum: Masters Research Topic: Mechanical

Advertisement