Previous in Forum: Non Destructive Testing Of Concrete   Next in Forum: Civil Engineering and Job Prospects:
Close
Close
Close
Rate Comments: Nested
Participant

Join Date: Jul 2013
Posts: 1

lgnition System GIU 1902

07/12/2013 3:04 AM

Great Bear Stars Techcom Joint Stock Company - GBS.,JSC introduce a product Ignition System GIU-1902. This product is a system for igniting gas or a fuel-air mixture.

1. Technical specification

ü Power supply: 110VAC/ 230VAC (±10%), 50/60Hz

ü Output: 02 electrical outputs suitable for application to the spark plug

ü Stored energy: 8 joules of energy for discharge at each spark plug

ü Spark repetition rate: approximation 1 spark/second

ü The enclosure made from stainless steel

ü Cable entry: 01 cable gland M20 for AC power supply cable

ü 02 High voltage connector (Female).

ü IP Rating: IP65

ü Environmental: Operating Temp.: 0 ÷ 50 ⁰C

Storage Temp.: 0 ÷ 85 ⁰C

Relative Humidity: 0 ÷ 90 %RH (non-condensing)

2. A complete system includes the following items

ü 01 High Energy Ignition Unit

ü 02 High Energy Igniter

ü 02 Gas Pilot Light

ü 02 High Energy Cables

ü 01 Flame-resistant Power Cable

ü 01 IP65 Start box

3. Application

ü Ignition for crude-oils and gas during well test operation

ü Ignition for ceramic furnace, cement furnace, glass furnace, iron and steel furnaces ...

4. Successful Stories

Due to high quality of Ignition System GIU-1902, many leading Oil and Gas Corporations in VietNam trust to use. The product have also been exported to Indian, UAE, Indonesia…

Nguyen The Son

---------------------------------------------------------------------------------------------------------------------------------

Great Bear Stars Techcom Joint Stock Company (GBS.,JSC)

Register to Reply

Previous in Forum: Non Destructive Testing Of Concrete   Next in Forum: Civil Engineering and Job Prospects:

Advertisement