Hello,
I had a problem in my ship to generate 4 to 20mA in 3 wire cable to a PLC,out of 3 cables 2 are ment for 24V DC supply,3rd point is feeds 4-20mA to the PLC. for the same I brought potmeter of 1w,10k ohm, and given 24V dc,when observed current in variable point and 0V of pot it is giving abnormal reading.please find out fo I,and explain whether I depends on P or R of the potmeter and what is the function of other parameter.also send me simple circuit which generates 4 to 20mA in 3 wire PLC input sensor.