· Old motor (Manufacturer-Weg) was replaced with new ABB make motor of 415V/50Hz/110kW/0.85pf. Old Weg motor has been replaced with ABB motor because of higher torque requirement. All motor parameters of Weg and ABB motors are same except motor torque value and shaft diameter. New motor torque value (1059Nm) is higher than old motor. Max. Starting time for new motor from cold is 29sec, and 16sec from hot, nominal speed is 992rpm, FLC is 196Amp, NLC is 81Amps, locked rotor torque ratio is 2.8, max. torque is 3.2, min. torque is 2.2, starting current 1571amps;
Upstream MCC motor feeder has: Cutler Hammer Series C motor circuit Protector-250Amp/3-pole
600Vac, Cat: HMCP250W5; Style: 1491D88G19
· Before taking no load trial motor winding and power cable IR value and Winding Resistance was checked and found normal. While taking no load trial motor protector tripped immediately after given start command. On further checking motor protector R-phase found open.
· Motor protector replaced with new one and started for trial. Motor started in second attempt and no load trial completed. Motor No load current was 80 amps.
· Motor coupled with pump and started on load but motor immediately tripped. Motor started on load successfully on 3rd attempt.
· Motor run for 7 days on load and stopped for routine pump changeover.
· Again during startup on load motor tripped immediately. Motor decoupled and tried to start on no load but motor protector is tripping frequently. Motor IR value and winding resistance is normal.
We are suspecting problem associated with current motor protector. It seems that currently used HMCP is of lower rating and giving nuisance tripping on Transient inrush trip while startup.
Q1. Is it ok to change the motor protector with higher rating, and with higher O/L setting?
Q2. Is it that the starting time for new ABB motor seems on higher side due to higher torque-hence nuisnace tripping on heavy inrush current.
>Request solution to rectify with permanent rebust solution. Thankx!
Good Answers:
"Almost" Good Answers: