|
Often overlooked for their reduced land footprint and visibility attributes, vertical-axis wind turbines (VAWTs) may warrant renewed attention. A recent field study demonstrated their potential to generate more power per square meter than horizontal-axis wind turbines (HAWTs). The 10-m high turbines tested, spaced 5 m apart, generated up to 47 W/m2 of land area, about 10x that of a comparable HAWT farm. Why not combine both vertical and horizontal options so that both high- and low-altitude winds are harnessed?
The preceding article is a "sneak peek" from Alternative & Renewable Energy, a newsletter from GlobalSpec. To stay up-to-date and informed on industry trends, products, and technologies, subscribe to Alternative & Renewable Energy today.
|