Elasto Proxy's Sealing Solutions Blog Blog

Elasto Proxy's Sealing Solutions Blog

Elasto Proxy's Sealing Solutions Blog is the place for conversation and discussion about the design and manufacturing of rubber and plastic parts and products. In addition to regular content from Elasto Proxy, you'll hear from companies across the rubber and plastics industry.

Previous in Blog: Flex Fatigue Resistant Silicones: AA 59588 Class 3A and 3B Qualified   Next in Blog: Engine Compartment Insulation and Cab Insulation Samples
Close
Close
Close
2 comments
Rate Comments: Nested

How to Install Edge Trim

Posted July 20, 2019 10:03 AM by Doug Sharpe

Edge trim protects exposed edges and the people who come into contact with them. In addition to sealing and insulation, edge trim provides a finished appearance to surfaces such as the metal doors on vehicles, machinery, and equipment. Choosing the right type of edge trim for your application is important, but you’ll also need to install these seals with care. Otherwise, edge trim can buckle or separate.

In this article, you’ll learn how to select edge trim based on dimensions and material requirements. You’ll also learn some best practices for cutting trim seals, as edge trim is also known. You can buy lengths in bulk and cut them yourself, or you can buy edge trim that’s been cut-to-size for your application. Either way, you’ll need to install edge trim by pressing the seal onto the edge.

Learn More

Additional Information

Reply

Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Guru

Join Date: Apr 2008
Location: Chicago
Posts: 3990
Good Answers: 144
#1

Re: How to Install Edge Trim

07/22/2019 11:22 PM

I'm going to make a guess that edge trim is installed by placing the trim onto the edge?

__________________
High Tolerance is Beautiful
Reply
Guru
Hobbies - DIY Welding - Wannabeabettawelda

Join Date: May 2007
Location: Annapolis, Maryland
Posts: 7955
Good Answers: 459
#2
In reply to #1

Re: How to Install Edge Trim

07/29/2019 12:20 PM

You might be over-thinking this.

Reply
Reply to Blog Entry 2 comments

Previous in Blog: Flex Fatigue Resistant Silicones: AA 59588 Class 3A and 3B Qualified   Next in Blog: Engine Compartment Insulation and Cab Insulation Samples

Advertisement